Vishay Precision Group Ceramic Capacitors 564R20TSD18

Description
1800pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
1800pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R20TSD18-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R20TSD18-ND
Ceramic Capacitors 564R20TSD18-ND
1800pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

1800pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R20TSD18 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R20TSD18
Ceramic Capacitors 564R20TSD18
CAP CER 1800PF 2KV X7R RADIAL

CAP CER 1800PF 2KV X7R RADIAL

Supplier's Site
564R20Tsd18 E3 Vishay - 69K5272 - Newark, An Avnet Company
Chicago, IL, United States
564R20Tsd18 E3 Vishay
69K5272
564R20Tsd18 E3 Vishay 69K5272
564R20TSD18 e3

564R20TSD18 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 564R20TSD18-ND 564R20TSD18 69K5272
Product Name Ceramic Capacitors Ceramic Capacitors 564R20Tsd18 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CEC220J-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details