Vishay Precision Group Ceramic Capacitor, 0.1Uf, 2000V, Y5V, 20%, Radial; Capacitance Vishay 564R20GAP10 E3

Description
CERAMIC CAPACITOR, 0.1UF, 2000V, Y5V, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 0.1UF, 2000V, Y5V, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 2000V, Y5V, 20%, Radial; Capacitance Vishay - 60K8204 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 2000V, Y5V, 20%, Radial; Capacitance Vishay
60K8204
Ceramic Capacitor, 0.1Uf, 2000V, Y5V, 20%, Radial; Capacitance Vishay 60K8204
CERAMIC CAPACITOR, 0.1UF, 2000V, Y5V, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 2000V, Y5V, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 60K8204
Product Name Ceramic Capacitor, 0.1Uf, 2000V, Y5V, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details