Vishay Precision Group Ceramic Capacitor, 0.1Uf, 600V, Y5V 10%; Capacitance Vishay 562R5HKSP10

Description
CERAMIC CAPACITOR, 0.1UF, 600V, Y5V 10%; Capacitance:0.1µF; Voltage(DC):600V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5V; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:-; Features:Low-Voltage RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 0.1UF, 600V, Y5V 10%; Capacitance:0.1µF; Voltage(DC):600V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5V; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:-; Features:Low-Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 600V, Y5V 10%; Capacitance Vishay - 66C8300 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 600V, Y5V 10%; Capacitance Vishay
66C8300
Ceramic Capacitor, 0.1Uf, 600V, Y5V 10%; Capacitance Vishay 66C8300
CERAMIC CAPACITOR, 0.1UF, 600V, Y5V 10%; Capacitance:0.1µF; Voltage(DC):600V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5V; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:-; Features:Low-Voltage RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 600V, Y5V 10%; Capacitance:0.1µF; Voltage(DC):600V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5V; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:-; Features:Low-Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66C8300
Product Name Ceramic Capacitor, 0.1Uf, 600V, Y5V 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details