Vishay Precision Group Ceramic Capacitors 562R5GAT47

Description
470pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R5GAT47-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R5GAT47-ND
Ceramic Capacitors 562R5GAT47-ND
470pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

470pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Singapore, Singapore
470pF 1kV Capacitor
60-562R5GAT47
470pF 1kV Capacitor 60-562R5GAT47
470pF 1kV X5F Ceramic Capacitor, Radial, 20% Tol Product overview: 562R5GAT47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAT47 can be used for catalog matching and distributor lookup.

470pF 1kV X5F Ceramic Capacitor, Radial, 20% Tol Product overview: 562R5GAT47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAT47 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 1000V, X5F, SIZE C, 470P - 70079461 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 1000V, X5F, SIZE C, 470P
70079461
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 1000V, X5F, SIZE C, 470P 70079461
Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ωF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Supplier's Site
Ceramic Capacitor 470Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay - 69K5028 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay
69K5028
Ceramic Capacitor 470Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay 69K5028
CERAMIC CAPACITOR 470PF, 1000V, X5F, 20%, RADIAL; Capacitance:470pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF, 1000V, X5F, 20%, RADIAL; Capacitance:470pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 562R5GAT47-ND 60-562R5GAT47 70079461 69K5028
Product Name Ceramic Capacitors 470pF 1kV Capacitor CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 1000V, X5F, SIZE C, 470P Ceramic Capacitor 470Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details