CERAMIC CAPACITOR 470PF, 1000V, X5F, 20%, RADIAL; Capacitance:470pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29AC0405 |
| Product Name | Ceramic Capacitor 470Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 4.70E-4 microF |