Vishay Intertechnology, Inc. Ceramic Capacitors 562R5GAT10

Description
100pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R5GAT10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R5GAT10-ND
Ceramic Capacitors 562R5GAT10-ND
100pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

100pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1kV 100pF Capacitor
60-562R5GAT10
Through-Hole 1kV 100pF Capacitor 60-562R5GAT10
1kV X5F Ceramic Capacitor 100pF Radial Through Hole Product overview: 562R5GAT10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAT10 can be used for catalog matching and distributor lookup.

1kV X5F Ceramic Capacitor 100pF Radial Through Hole Product overview: 562R5GAT10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAT10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 100Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay - 69K5009 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay
69K5009
Ceramic Capacitor 100Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay 69K5009
CERAMIC CAPACITOR 100PF, 1000V, X5F, 20%, RADIAL; Capacitance:100pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF, 1000V, X5F, 20%, RADIAL; Capacitance:100pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 562R5GAT10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R5GAT10
Ceramic Capacitors 562R5GAT10
CAP CER 100PF 1KV X5F RADIAL

CAP CER 100PF 1KV X5F RADIAL

Supplier's Site Datasheet
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 1000V, X5F, SIZE C, 100P - 70079402 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 1000V, X5F, SIZE C, 100P
70079402
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 1000V, X5F, SIZE C, 100P 70079402
Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ωF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 562R5GAT10-ND 60-562R5GAT10 69K5009 562R5GAT10 70079402
Product Name Ceramic Capacitors Through-Hole 1kV 100pF Capacitor Ceramic Capacitor 100Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay Ceramic Capacitors CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 1000V, X5F, SIZE C, 100P
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details