Vishay Precision Group Ceramic Capacitor, 0.01Uf, 600V, Z5U, Radial; Capacitance Vishay 562R5GASS10

Description
CERAMIC CAPACITOR, 0.01UF, 600V, Z5U, RADIAL; Capacitance:10000pF; Voltage(DC):600V; Capacitance Tolerance:-; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:-; Features:Low-Voltage RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 0.01UF, 600V, Z5U, RADIAL; Capacitance:10000pF; Voltage(DC):600V; Capacitance Tolerance:-; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:-; Features:Low-Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.01Uf, 600V, Z5U, Radial; Capacitance Vishay - 56K5516 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 600V, Z5U, Radial; Capacitance Vishay
56K5516
Ceramic Capacitor, 0.01Uf, 600V, Z5U, Radial; Capacitance Vishay 56K5516
CERAMIC CAPACITOR, 0.01UF, 600V, Z5U, RADIAL; Capacitance:10000pF; Voltage(DC):600V; Capacitance Tolerance:-; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:-; Features:Low-Voltage RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 600V, Z5U, RADIAL; Capacitance:10000pF; Voltage(DC):600V; Capacitance Tolerance:-; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:-; Features:Low-VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56K5516
Product Name Ceramic Capacitor, 0.01Uf, 600V, Z5U, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details