560pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
1kV 560pF X5F Ceramic Capacitor, Radial, Through Hole Product overview: 562R10TST56 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 560pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 560pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST56 can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 560PF, 1000V, X5F, 10%, RADIAL; Capacitance:560pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes
CAP CER 560PF 1KV X5F RADIAL
CAP CER 560PF 1KV X5F RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1896-562R10TST56-ND | 60-562R10TST56 | 65K8998 | 562R10TST56 | 562R10TST56 |
| Product Name | Ceramic Capacitors | Through-Hole 1kV 560pF Capacitor | Ceramic Capacitor 560Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 5.00E6 microF | 5.60E-4 microF | 5.60E-4 microF | 5.60E-4 microF | 5.60E-4 microF |