Vishay Precision Group Ceramic Capacitors 562R10TST33

Description
330pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R10TST33-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R10TST33-ND
Ceramic Capacitors 562R10TST33-ND
330pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

330pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 330pF 1kV Capacitor
60-562R10TST33
Through-Hole 330pF 1kV Capacitor 60-562R10TST33
330pF 1kV X5F Ceramic Capacitor, Radial, Through Hole Product overview: 562R10TST33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 330pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 330pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST33 can be used for catalog matching and distributor lookup.

330pF 1kV X5F Ceramic Capacitor, Radial, Through Hole Product overview: 562R10TST33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 330pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 330pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 562R10TST33 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R10TST33
Ceramic Capacitors 562R10TST33
CAP CER 330PF 1KV X5F RADIAL

CAP CER 330PF 1KV X5F RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 330Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay - 36K2562 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay
36K2562
Ceramic Capacitor 330Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay 36K2562
CERAMIC CAPACITOR 330PF, 1000V, X5F, 10%, RADIAL; Capacitance:330pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF, 1000V, X5F, 10%, RADIAL; Capacitance:330pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site
Disc Capacitor, 330Pf, 1Kv, Radial Rohs Compliant Vishay - 75AJ1208 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 330Pf, 1Kv, Radial Rohs Compliant Vishay
75AJ1208
Disc Capacitor, 330Pf, 1Kv, Radial Rohs Compliant Vishay 75AJ1208
DISC CAPACITOR, 330PF, 1KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 330PF, 1KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 562R10TST33-ND 60-562R10TST33 562R10TST33 36K2562 75AJ1208
Product Name Ceramic Capacitors Through-Hole 330pF 1kV Capacitor Ceramic Capacitors Ceramic Capacitor 330Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay Disc Capacitor, 330Pf, 1Kv, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1855026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers