Vishay Intertechnology, Inc. Ceramic Capacitors 562R10TSQ68PL

Description
68pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
68pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R10TSQ68PL-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R10TSQ68PL-ND
Ceramic Capacitors 562R10TSQ68PL-ND
68pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

68pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 562R10TSQ68PL - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R10TSQ68PL
Ceramic Capacitors 562R10TSQ68PL
CAP CER 68PF 1KV X5F RADIAL

CAP CER 68PF 1KV X5F RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 562R10TSQ68PL-ND 562R10TSQ68PL
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers