Vishay Precision Group CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 100V, NP0, SIZE C, 22PF 561RTSQ22

Description
Application Range: Up to 250 VDC, 75 VAC RMS. Insulation Resistance: 10,000 Mohms Min., 500 ωF. Dissipation Factor: 3.0% Max. Dielectric Strength: 750 VDC, 250 VAC RMS.
Description
Application Range: Up to 250 VDC, 75 VAC RMS. Insulation Resistance: 10,000 Mohms Min., 500 ωF. Dissipation Factor: 3.0% Max. Dielectric Strength: 750 VDC, 250 VAC RMS.

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 100V, NP0, SIZE C, 22PF - 70079431 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 100V, NP0, SIZE C, 22PF
70079431
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 100V, NP0, SIZE C, 22PF 70079431
Application Range: Up to 250 VDC, 75 VAC RMS. Insulation Resistance: 10,000 Mohms Min., 500 ωF. Dissipation Factor: 3.0% Max. Dielectric Strength: 750 VDC, 250 VAC RMS.

Application Range: Up to 250 VDC, 75 VAC RMS. Insulation Resistance: 10,000 Mohms Min., 500 ΩF. Dissipation Factor: 3.0% Max. Dielectric Strength: 750 VDC, 250 VAC RMS.

Supplier's Site
Ceramic Capacitors - 561RTSQ22 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561RTSQ22
Ceramic Capacitors 561RTSQ22
CAP CER 22PF 1KV U2J RADIAL

CAP CER 22PF 1KV U2J RADIAL

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 70079431 561RTSQ22
Product Name CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 100V, NP0, SIZE C, 22PF Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Lead Style Radial Radial; Straight
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details