Vishay Precision Group Ceramic Capacitors 561RR3MJJ102EK472K

Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561RR3MJJ102EK472K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561RR3MJJ102EK472K-ND
Ceramic Capacitors 561RR3MJJ102EK472K-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor Radial, Disc

4700pF ±10% 1000V (1kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
561Rr3Mjj102Ek472K E3 Vishay - 69K4613 - Newark, An Avnet Company
Chicago, IL, United States
561Rr3Mjj102Ek472K E3 Vishay
69K4613
561Rr3Mjj102Ek472K E3 Vishay 69K4613
561RR3MJJ102EK472K e3

561RR3MJJ102EK472K e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 561RR3MJJ102EK472K-ND 69K4613
Product Name Ceramic Capacitors 561Rr3Mjj102Ek472K E3 Vishay
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C1210C104K1RAC - 865466-C1210C104K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers