Vishay Intertechnology, Inc. Ceramic Capacitors 561R1DF0Q68

Description
68pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc
Request a Quote Datasheet
Description
68pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0Q68-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0Q68-ND
Ceramic Capacitors 561R1DF0Q68-ND
68pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc

68pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 561R1DF0Q68-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details