Vishay Intertechnology, Inc. Ceramic Capacitors 561R1DF0Q27

Description
27pF ±10% 1000V (1kV) Ceramic Capacitor N2200 Radial, Disc
Request a Quote Datasheet
Description
27pF ±10% 1000V (1kV) Ceramic Capacitor N2200 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0Q27-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0Q27-ND
Ceramic Capacitors 561R1DF0Q27-ND
27pF ±10% 1000V (1kV) Ceramic Capacitor N2200 Radial, Disc

27pF ±10% 1000V (1kV) Ceramic Capacitor N2200 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 561R1DF0Q27 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R1DF0Q27
Ceramic Capacitors 561R1DF0Q27
CAP CER 27PF 1KV N2200 RADIAL

CAP CER 27PF 1KV N2200 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 561R1DF0Q27-ND 561R1DF0Q27
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021333 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details