Vishay Precision Group Ceramic Capacitors 561R1DF0D39

Description
3900pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
3900pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0D39-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0D39-ND
Ceramic Capacitors 561R1DF0D39-ND
3900pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

3900pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
561R1Df0D39 E3 Vishay - 69K4650 - Newark, An Avnet Company
Chicago, IL, United States
561R1Df0D39 E3 Vishay
69K4650
561R1Df0D39 E3 Vishay 69K4650
561R1DF0D39 e3

561R1DF0D39 e3

Supplier's Site
Ceramic Capacitors - 561R1DF0D39 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R1DF0D39
Ceramic Capacitors 561R1DF0D39
CAP CER 3900PF 1KV N2800 RADIAL

CAP CER 3900PF 1KV N2800 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 561R1DF0D39-ND 69K4650 561R1DF0D39
Product Name Ceramic Capacitors 561R1Df0D39 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers