Vishay Precision Group Ceramic Capacitors 561R1DF0D33

Description
3300pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
3300pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0D33-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0D33-ND
Ceramic Capacitors 561R1DF0D33-ND
3300pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

3300pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
561R1Df0D33 E3 Vishay - 69K4648 - Newark, An Avnet Company
Chicago, IL, United States
561R1Df0D33 E3 Vishay
69K4648
561R1Df0D33 E3 Vishay 69K4648
561R1DF0D33 e3

561R1DF0D33 e3

Supplier's Site
Ceramic Capacitors - 561R1DF0D33 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R1DF0D33
Ceramic Capacitors 561R1DF0D33
CAP CER 3300PF 1KV N2800 RADIAL

CAP CER 3300PF 1KV N2800 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 561R1DF0D33-ND 69K4648 561R1DF0D33
Product Name Ceramic Capacitors 561R1Df0D33 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 2002-105MMR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R8C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details