Vishay Intertechnology, Inc. Ceramic Capacitors 561R1DF0D10RL

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0D10RL-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0D10RL-ND
Ceramic Capacitors 561R1DF0D10RL-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 561R1DF0D10RL - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R1DF0D10RL
Ceramic Capacitors 561R1DF0D10RL
CAP CER 1000PF 1KV N2800 RADIAL

CAP CER 1000PF 1KV N2800 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 561R1DF0D10RL-ND 561R1DF0D10RL
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details