Vishay Intertechnology, Inc. Ceramic Capacitors 561R10TCCV68BA

Description
6.8pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
6.8pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R10TCCV68BA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCCV68BA-ND
Ceramic Capacitors 561R10TCCV68BA-ND
6.8pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

6.8pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 6.8Pf 1000V, C0G, 0.5Pf, Rad; Capacitance Vishay - 69K4730 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6.8Pf 1000V, C0G, 0.5Pf, Rad; Capacitance Vishay
69K4730
Capacitor Ceramic 6.8Pf 1000V, C0G, 0.5Pf, Rad; Capacitance Vishay 69K4730
CAPACITOR CERAMIC 6.8PF 1000V, C0G, 0.5pF, RAD; Capacitance:6.8pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

CAPACITOR CERAMIC 6.8PF 1000V, C0G, 0.5pF, RAD; Capacitance:6.8pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 561R10TCCV68BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R10TCCV68BA
Ceramic Capacitors 561R10TCCV68BA
CAP CER 6.8PF 1KV NP0 RADIAL

CAP CER 6.8PF 1KV NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 561R10TCCV68BA-ND 69K4730 561R10TCCV68BA
Product Name Ceramic Capacitors Capacitor Ceramic 6.8Pf 1000V, C0G, 0.5Pf, Rad; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Capacitors - 1725774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details