Vishay Precision Group Ceramic Capacitors 561R10TCCQ62BA

Description
62pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
62pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R10TCCQ62BA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCCQ62BA-ND
Ceramic Capacitors 561R10TCCQ62BA-ND
62pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

62pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
561R10Tccq62Ba E3 Vishay - 69K4709 - Newark, An Avnet Company
Chicago, IL, United States
561R10Tccq62Ba E3 Vishay
69K4709
561R10Tccq62Ba E3 Vishay 69K4709
561R10TCCQ62BA e3

561R10TCCQ62BA e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 561R10TCCQ62BA-ND 69K4709
Product Name Ceramic Capacitors 561R10Tccq62Ba E3 Vishay
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details