Vishay Precision Group Ceramic Capacitors 561R10TCCQ22TR

Description
22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-561R10TCCQ22TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-561R10TCCQ22TR-ND
Ceramic Capacitors 1896-561R10TCCQ22TR-ND
22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 1896-561R10TCCQ22TRCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-561R10TCCQ22TRCT-ND
Ceramic Capacitors 1896-561R10TCCQ22TRCT-ND
22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
561R10Tccq22Tr E3 Vishay - 69K4699 - Newark, An Avnet Company
Chicago, IL, United States
561R10Tccq22Tr E3 Vishay
69K4699
561R10Tccq22Tr E3 Vishay 69K4699
561R10TCCQ22TR e3

561R10TCCQ22TR e3

Supplier's Site
Ceramic Capacitors - 561R10TCCQ22TR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R10TCCQ22TR
Ceramic Capacitors 561R10TCCQ22TR
CAP CER 22PF 1KV NP0 RADIAL

CAP CER 22PF 1KV NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1896-561R10TCCQ22TR-ND 69K4699 561R10TCCQ22TR
Product Name Ceramic Capacitors 561R10Tccq22Tr E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C553U050CJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - C11CF430J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details