Vishay Precision Group Capacitance Vishay 550D186X9050R2B.

Description
Capacitance:18µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:0.175ohm; Product Range:550D Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:550D; Voltage Rating:50V RoHS Compliant: No
Datasheet
Description
Capacitance:18µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:0.175ohm; Product Range:550D Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:550D; Voltage Rating:50V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 61AC3769 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
61AC3769
Capacitance Vishay 61AC3769
Capacitance:18µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:0.175ohm; Product Range:550D Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:550D; Voltage Rating:50V RoHS Compliant: No

Capacitance:18µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:0.175ohm; Product Range:550D Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:550D; Voltage Rating:50V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC3769
Product Name Capacitance Vishay
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 18 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers