Vishay Precision Group Aluminum Electrolytic Capacitors 53D832G035JP6E3

Description
8300µF 35V Aluminum Electrolytic Capacitors Axial, Can 34mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
8300µF 35V Aluminum Electrolytic Capacitors Axial, Can 34mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D832G035JP6E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D832G035JP6E3-ND
Aluminum Electrolytic Capacitors 53D832G035JP6E3-ND
8300µF 35V Aluminum Electrolytic Capacitors Axial, Can 34mOhm @ 120Hz 1000 Hrs @ 85°C

8300µF 35V Aluminum Electrolytic Capacitors Axial, Can 34mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 53D832G035JP6E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D832G035JP6E3
Capacitors - Aluminum Electrolytic Capacitors 53D832G035JP6E3
CAP ALUM 8300UF 35V AXIAL

CAP ALUM 8300UF 35V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 8300Uf, 35V, 10%, Axial; Capacitance Vishay - 16N1390 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8300Uf, 35V, 10%, Axial; Capacitance Vishay
16N1390
Aluminum Electrolytic Capacitor 8300Uf, 35V, 10%, Axial; Capacitance Vishay 16N1390
ALUMINUM ELECTROLYTIC CAPACITOR 8300UF, 35V, 10%, AXIAL; Capacitance:8300µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8300UF, 35V, 10%, AXIAL; Capacitance:8300µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 53D832G035JP6E3-ND 53D832G035JP6E3 16N1390
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 8300Uf, 35V, 10%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8300 microF 8300 microF 8300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1733446 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details