Vishay Precision Group Aluminum Electrolytic Capacitor 56Uf, 250V, +50%, -10%, Axial; Capacitance Vishay 53D560F250GE6

Description
ALUMINUM ELECTROLYTIC CAPACITOR 56UF, 250V, +50%, -10%, AXIAL; Capacitance:56µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:3.035ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 56UF, 250V, +50%, -10%, AXIAL; Capacitance:56µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:3.035ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 56Uf, 250V, +50%, -10%, Axial; Capacitance Vishay - 66C9161 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 56Uf, 250V, +50%, -10%, Axial; Capacitance Vishay
66C9161
Aluminum Electrolytic Capacitor 56Uf, 250V, +50%, -10%, Axial; Capacitance Vishay 66C9161
ALUMINUM ELECTROLYTIC CAPACITOR 56UF, 250V, +50%, -10%, AXIAL; Capacitance:56µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:3.035ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 56UF, 250V, +50%, -10%, AXIAL; Capacitance:56µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:3.035ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66C9161
Product Name Aluminum Electrolytic Capacitor 56Uf, 250V, +50%, -10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details