Vishay Precision Group Aluminum Electrolytic Capacitors 53D461F200JP6E3

Description
460µF 200V Aluminum Electrolytic Capacitors Axial, Can 379mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
460µF 200V Aluminum Electrolytic Capacitors Axial, Can 379mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D461F200JP6E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D461F200JP6E3-ND
Aluminum Electrolytic Capacitors 53D461F200JP6E3-ND
460µF 200V Aluminum Electrolytic Capacitors Axial, Can 379mOhm @ 120Hz 1000 Hrs @ 85°C

460µF 200V Aluminum Electrolytic Capacitors Axial, Can 379mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 53D461F200JP6E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D461F200JP6E3
Capacitors - Aluminum Electrolytic Capacitors 53D461F200JP6E3
CAP ALUM 460UF 200V AXIAL

CAP ALUM 460UF 200V AXIAL

Supplier's Site
Capacitor Alum Elec 460Uf, 200V, 10%, Axial; Capacitance Vishay - 70M8191 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 460Uf, 200V, 10%, Axial; Capacitance Vishay
70M8191
Capacitor Alum Elec 460Uf, 200V, 10%, Axial; Capacitance Vishay 70M8191
CAPACITOR ALUM ELEC 460UF, 200V, 10%, AXIAL; Capacitance:460µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 460UF, 200V, 10%, AXIAL; Capacitance:460µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 53D461F200JP6E3-ND 53D461F200JP6E3 70M8191
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 460Uf, 200V, 10%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 460 microF 460 microF 460 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details