Vishay Precision Group Aluminum Electrolytic Capacitors 53D222G063HL6E3

Description
2200µF 63V Aluminum Electrolytic Capacitors Axial, Can 86mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 63V Aluminum Electrolytic Capacitors Axial, Can 86mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D222G063HL6E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D222G063HL6E3-ND
Aluminum Electrolytic Capacitors 53D222G063HL6E3-ND
2200µF 63V Aluminum Electrolytic Capacitors Axial, Can 86mOhm @ 120Hz 1000 Hrs @ 85°C

2200µF 63V Aluminum Electrolytic Capacitors Axial, Can 86mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
CAPACITOR, AL ELECTROLYTIC; 2200 uF; 0 TO 63 WVDC; 80 V; -10%, %; -40DEGC; HL - 70079628 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, AL ELECTROLYTIC; 2200 uF; 0 TO 63 WVDC; 80 V; -10%, %; -40DEGC; HL
70079628
CAPACITOR, AL ELECTROLYTIC; 2200 uF; 0 TO 63 WVDC; 80 V; -10%, %; -40DEGC; HL 70079628
Features General Purpose Largest CV Rating in Axial Leaded Capacitors Specifications Capacitance Range: 15 μF to 22,000μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: –10%, +50%; –10%, +75% Voltage Rating: 6.3 WVDC to 450 WVDC

Features

  • General Purpose
  • Largest CV Rating in Axial Leaded Capacitors
    Specifications
  • Capacitance Range: 15 μF to 22,000μF
  • Operating Temperature: –40°C to +85°C
  • Capacitance Tolerance: –10%, +50%; –10%, +75%
  • Voltage Rating: 6.3 WVDC to 450 WVDC
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 53D222G063HL6E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D222G063HL6E3
Capacitors - Aluminum Electrolytic Capacitors 53D222G063HL6E3
CAP ALUM 2200UF 63V AXIAL

CAP ALUM 2200UF 63V AXIAL

Supplier's Site
Capacitor Alum Elec 2200Uf, 6.3V, 10%, Axial; Capacitance Vishay - 70M8188 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 2200Uf, 6.3V, 10%, Axial; Capacitance Vishay
70M8188
Capacitor Alum Elec 2200Uf, 6.3V, 10%, Axial; Capacitance Vishay 70M8188
CAPACITOR ALUM ELEC 2200UF, 6.3V, 10%, AXIAL; Capacitance:2200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 2200UF, 6.3V, 10%, AXIAL; Capacitance:2200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 53D222G063HL6E3-ND 70079628 53D222G063HL6E3 70M8188
Product Name Aluminum Electrolytic Capacitors CAPACITOR, AL ELECTROLYTIC; 2200 uF; 0 TO 63 WVDC; 80 V; -10%, %; -40DEGC; HL Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 2200Uf, 6.3V, 10%, Axial; Capacitance Vishay
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733446 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details