Vishay Precision Group Aluminum Electrolytic Capacitors 53D151F400JS6E3

Description
150µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.011Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.011Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D151F400JS6E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D151F400JS6E3-ND
Aluminum Electrolytic Capacitors 53D151F400JS6E3-ND
150µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.011Ohm @ 120Hz 1000 Hrs @ 85°C

150µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.011Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 53D151F400JS6E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D151F400JS6E3
Capacitors - Aluminum Electrolytic Capacitors 53D151F400JS6E3
CAP ALUM 150UF 400V AXIAL

CAP ALUM 150UF 400V AXIAL

Supplier's Site
Capacitor Alum Elec 150Uf, 400V, 10%, Axial; Capacitance Vishay - 70M8185 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 150Uf, 400V, 10%, Axial; Capacitance Vishay
70M8185
Capacitor Alum Elec 150Uf, 400V, 10%, Axial; Capacitance Vishay 70M8185
CAPACITOR ALUM ELEC 150UF, 400V, 10%, AXIAL; Capacitance:150µF; Voltage(DC):400V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 150UF, 400V, 10%, AXIAL; Capacitance:150µF; Voltage(DC):400V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 53D151F400JS6E3-ND 53D151F400JS6E3 70M8185
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 150Uf, 400V, 10%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details