Vishay Precision Group Aluminum Electrolytic Capacitors 53D103G035JS6

Description
10000µF 35V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 35V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D103G035JS6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D103G035JS6-ND
Aluminum Electrolytic Capacitors 53D103G035JS6-ND
10000µF 35V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C

10000µF 35V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,10000Uf,35Vdc,10-% Tol,75+% Tol Vishay - 66C9078 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10000Uf,35Vdc,10-% Tol,75+% Tol Vishay
66C9078
Capacitor,10000Uf,35Vdc,10-% Tol,75+% Tol Vishay 66C9078
Capacitor,10000uF,35 VDC,10-% Tol,75+% Tol

Capacitor,10000uF,35VDC,10-% Tol,75+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 53D103G035JS6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D103G035JS6
Capacitors - Aluminum Electrolytic Capacitors 53D103G035JS6
CAP ALUM 10000UF 35V AXIAL

CAP ALUM 10000UF 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 53D103G035JS6-ND 66C9078 53D103G035JS6
Product Name Aluminum Electrolytic Capacitors Capacitor,10000Uf,35Vdc,10-% Tol,75+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details