Vishay Intertechnology, Inc. 1000uF 50V 0.231 Ohm Capacitor 53D102G050GE6

Description
Cap Aluminum Lytic 1000uF 50V -10% to 75% (19.3 X 29mm) Axial 0.231 Ohm 950mA 1000h 85°C Product overview: 53D102G050GE6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 50V, 0.231 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 50V, 0.231 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D102G050GE6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1000uF 50V -10% to 75% (19.3 X 29mm) Axial 0.231 Ohm 950mA 1000h 85°C Product overview: 53D102G050GE6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 50V, 0.231 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 50V, 0.231 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D102G050GE6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000uF 50V 0.231 Ohm Capacitor
58-53D102G050GE6
1000uF 50V 0.231 Ohm Capacitor 58-53D102G050GE6
Cap Aluminum Lytic 1000uF 50V -10% to 75% (19.3 X 29mm) Axial 0.231 Ohm 950mA 1000h 85°C Product overview: 53D102G050GE6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 50V, 0.231 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 50V, 0.231 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D102G050GE6 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 50V -10% to 75% (19.3 X 29mm) Axial 0.231 Ohm 950mA 1000h 85°C Product overview: 53D102G050GE6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 50V, 0.231 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 50V, 0.231 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D102G050GE6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 53D102G050GE6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D102G050GE6-ND
Aluminum Electrolytic Capacitors 53D102G050GE6-ND
1000µF 50V Aluminum Electrolytic Capacitors Axial, Can 231mOhm @ 120Hz 1000 Hrs @ 85°C

1000µF 50V Aluminum Electrolytic Capacitors Axial, Can 231mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 53D102G050GE6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D102G050GE6
Capacitors - Aluminum Electrolytic Capacitors 53D102G050GE6
CAP ALUM 1000UF 50V AXIAL

CAP ALUM 1000UF 50V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 1000Uf, 50V, 10%, Axial; Capacitance Vishay - 89F2729 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 50V, 10%, Axial; Capacitance Vishay
89F2729
Aluminum Electrolytic Capacitor 1000Uf, 50V, 10%, Axial; Capacitance Vishay 89F2729
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 10%, AXIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 10%, AXIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-53D102G050GE6 53D102G050GE6-ND 53D102G050GE6 89F2729
Product Name 1000uF 50V 0.231 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1000Uf, 50V, 10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101462U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers