Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 516D476M025LL6AE3

Description
CAP ALUM 47UF 20% 25V AXIAL
Description
CAP ALUM 47UF 20% 25V AXIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 516D476M025LL6AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
516D476M025LL6AE3
Capacitors - Aluminum Electrolytic Capacitors 516D476M025LL6AE3
CAP ALUM 47UF 20% 25V AXIAL

CAP ALUM 47UF 20% 25V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 47Uf, 25V, 20%, Axial; Capacitance Vishay - 83K6372 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 25V, 20%, Axial; Capacitance Vishay
83K6372
Aluminum Electrolytic Capacitor 47Uf, 25V, 20%, Axial; Capacitance Vishay 83K6372
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 25V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 25V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitor;Al Electrolytic;Cap 47 uF;Tol20%;Vol-Rtg 25 VDC;Axial - 70212892 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Al Electrolytic;Cap 47 uF;Tol20%;Vol-Rtg 25 VDC;Axial
70212892
Capacitor;Al Electrolytic;Cap 47 uF;Tol20%;Vol-Rtg 25 VDC;Axial 70212892
Features High CV Per Case Size Low Cost Solvent Resistant Construction (Through 100 WVDC) Specifications Capacitance Range: 0.47 μF to 10,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC

Features

  • High CV Per Case Size
  • Low Cost
  • Solvent Resistant Construction (Through 100 WVDC)
    Specifications
  • Capacitance Range: 0.47 μF to 10,000 μF
  • Operating Temperature: –40°C to +85°C
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 6.3 WVDC to 450 WVDC
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 516D476M025LL6AE3 83K6372 70212892
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 47Uf, 25V, 20%, Axial; Capacitance Vishay Capacitor;Al Electrolytic;Cap 47 uF;Tol20%;Vol-Rtg 25 VDC;Axial
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers