Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 516D475M063JL6AE3

Description
CAP ALUM 4.7UF 20% 63V AXIAL
Description
CAP ALUM 4.7UF 20% 63V AXIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 516D475M063JL6AE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
516D475M063JL6AE3
Capacitors - Aluminum Electrolytic Capacitors 516D475M063JL6AE3
CAP ALUM 4.7UF 20% 63V AXIAL

CAP ALUM 4.7UF 20% 63V AXIAL

Supplier's Site
Capacitor;Al Electrolytic;Cap 4.7 uF;Tol 20%;Vol-Rtg 63 VDC;Axial - 70212895 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Al Electrolytic;Cap 4.7 uF;Tol 20%;Vol-Rtg 63 VDC;Axial
70212895
Capacitor;Al Electrolytic;Cap 4.7 uF;Tol 20%;Vol-Rtg 63 VDC;Axial 70212895
Features High CV Per Case Size Low Cost Solvent Resistant Construction (Through 100 WVDC) Specifications Capacitance Range: 0.47 μF to 10,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC

Features

  • High CV Per Case Size
  • Low Cost
  • Solvent Resistant Construction (Through 100 WVDC)
    Specifications
  • Capacitance Range: 0.47 μF to 10,000 μF
  • Operating Temperature: –40°C to +85°C
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 6.3 WVDC to 450 WVDC
Supplier's Site
Aluminum Electrolytic Capacitors - Leaded 4.7uF 63volts 20% - 874-516D475M063JL6AE3 - Utmel Electronic Limited
Hong Kong, China
Aluminum Electrolytic Capacitors - Leaded 4.7uF 63volts 20%
874-516D475M063JL6AE3
Aluminum Electrolytic Capacitors - Leaded 4.7uF 63volts 20% 874-516D475M063JL6AE3
Aluminum Electrolytic Capacitors - Leaded 4.7uF 63volts 20%

Aluminum Electrolytic Capacitors - Leaded 4.7uF 63volts 20%

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 516D475M063JL6AE3 70212895 874-516D475M063JL6AE3
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor;Al Electrolytic;Cap 4.7 uF;Tol 20%;Vol-Rtg 63 VDC;Axial Aluminum Electrolytic Capacitors - Leaded 4.7uF 63volts 20%
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers