Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 516D107M035MM6AE3

Description
CAP ALUM 100UF 20% 35V AXIAL
Description
CAP ALUM 100UF 20% 35V AXIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 516D107M035MM6AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
516D107M035MM6AE3
Capacitors - Aluminum Electrolytic Capacitors 516D107M035MM6AE3
CAP ALUM 100UF 20% 35V AXIAL

CAP ALUM 100UF 20% 35V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 100Uf, 35V, 20%, Axial; Capacitance Vishay - 83K6265 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 35V, 20%, Axial; Capacitance Vishay
83K6265
Aluminum Electrolytic Capacitor 100Uf, 35V, 20%, Axial; Capacitance Vishay 83K6265
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 35V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 35V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 516D107M035MM6AE3 83K6265
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 100Uf, 35V, 20%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers