Vishay Precision Group Aluminum Electrolytic Capacitors 511D228M016EK4D

Description
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 176mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 176mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 511D228M016EK4D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
511D228M016EK4D-ND
Aluminum Electrolytic Capacitors 511D228M016EK4D-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 176mOhm @ 120Hz 1000 Hrs @ 105°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 176mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 511D228M016EK4D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
511D228M016EK4D
Capacitors - Aluminum Electrolytic Capacitors 511D228M016EK4D
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site
Capacitor,2200Uf,16Vdc,20-% Tol,20+% Tol Vishay - 66C8560 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,2200Uf,16Vdc,20-% Tol,20+% Tol Vishay
66C8560
Capacitor,2200Uf,16Vdc,20-% Tol,20+% Tol Vishay 66C8560
Capacitor,2200uF,16V DC,20-% Tol,20+% Tol

Capacitor,2200uF,16VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 511D228M016EK4D-ND 511D228M016EK4D 66C8560
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,2200Uf,16Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details