Vishay Precision Group Aluminum Electrolytic Capacitors 511D106M050AA5D

Description
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 511D106M050AA5D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
511D106M050AA5D-ND
Aluminum Electrolytic Capacitors 511D106M050AA5D-ND
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

10µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
10Uf 50V 6X11 105 Rad Vishay - 83K5941 - Newark, An Avnet Company
Chicago, IL, United States
10Uf 50V 6X11 105 Rad Vishay
83K5941
10Uf 50V 6X11 105 Rad Vishay 83K5941
10uF 50V 6x11 105 Rad

10uF 50V 6x11 105 Rad

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 511D106M050AA5D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
511D106M050AA5D
Capacitors - Aluminum Electrolytic Capacitors 511D106M050AA5D
CAP ALUM 10UF 20% 50V RADIAL

CAP ALUM 10UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 511D106M050AA5D-ND 83K5941 511D106M050AA5D
Product Name Aluminum Electrolytic Capacitors 10Uf 50V 6X11 105 Rad Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details