Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 500D338M6R3FH2A

Description
3300µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500D338M6R3FH2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D338M6R3FH2A-ND
Aluminum Electrolytic Capacitors 500D338M6R3FH2A-ND
3300µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

3300µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,3300Uf,6.3Vdc,20-% Tol,20+% Tol Vishay - 66C8460 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,3300Uf,6.3Vdc,20-% Tol,20+% Tol Vishay
66C8460
Capacitor,3300Uf,6.3Vdc,20-% Tol,20+% Tol Vishay 66C8460
Capacitor,3300uF,6.3 VDC,20-% Tol,20+% Tol

Capacitor,3300uF,6.3VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 500D338M6R3FH2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D338M6R3FH2A
Capacitors - Aluminum Electrolytic Capacitors 500D338M6R3FH2A
CAP ALUM 3300UF 20% 6.3V AXIAL

CAP ALUM 3300UF 20% 6.3V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 500D338M6R3FH2A-ND 66C8460 500D338M6R3FH2A
Product Name Aluminum Electrolytic Capacitors Capacitor,3300Uf,6.3Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details