Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTOCOUPLERS
VISHAY PRECISION GROUP
4N35. -- DIP-6 CPLR CTR>100% WBASEE3 ROHS COMPLIANT VISHAY
Vishay Precision Group
Dip-6 Cplr Ctr>100% WbaseE3 Rohs Compliant Vishay
4N35.
Description
DIP-6 CPLR CTR>100% WBASE- E3 ROHS COMPLIANT: NO
Newark, An Avnet Company
Done
Description
DIP-6 CPLR CTR>100% WBASE- E3 ROHS COMPLIANT: NO
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dip-6 Cplr Ctr>100% WbaseE3 Rohs Compliant Vishay
26AC7338
Dip-6 Cplr Ctr>100% WbaseE3 Rohs Compliant Vishay
26AC7338
DIP-6 CPLR CTR>100% WBASE- E3 ROHS COMPLIANT: NO
DIP-6 CPLR CTR>100% WBASE- E3 ROHS COMPLIANT: NO
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Optocouplers
Product Number
26AC7338
Product Name
Dip-6 Cplr Ctr>100% WbaseE3 Rohs Compliant Vishay
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Optocoupler
optocoupler-2-channel
Specs
Operating Temperature
-28.89 to 4.44 C (-20 to 40 F)
View Details
Infineon Technologies AG
Isolators - Gate Drivers
1EDI3050ASXUMA1
Specs
Package Type
"36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option
Surface Mount
Isolation Voltage
8000 volts
View Details
WAGO
Optocoupler module
286-721
Specs
Input
DC
View Details
Voltage Multipliers, Inc.
High Voltage Opto-Coupler
OC150HG
Specs
Input
DC
Output
Photodiode
Package Type
Epoxy Molded
View Details