Vishay Intertechnology, Inc. 10NF Capacitor 440LS10UH-R

Description
CAP,CERAMIC,10NF,20% -TOL,20% +TOL,Y5U TC CODE,-56,22% TC Product overview: 440LS10UH-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LS10UH-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP,CERAMIC,10NF,20% -TOL,20% +TOL,Y5U TC CODE,-56,22% TC Product overview: 440LS10UH-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LS10UH-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10NF Capacitor
60-440LS10UH-R
10NF Capacitor 60-440LS10UH-R
CAP,CERAMIC,10NF,20% -TOL,20% +TOL,Y5U TC CODE,-56,22% TC Product overview: 440LS10UH-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LS10UH-R can be used for catalog matching and distributor lookup.

CAP,CERAMIC,10NF,20% -TOL,20% +TOL,Y5U TC CODE,-56,22% TC Product overview: 440LS10UH-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LS10UH-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 440LS10UH-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LS10UH-R-ND
Ceramic Capacitors 440LS10UH-R-ND
10000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

10000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors
Product Number 60-440LS10UH-R 440LS10UH-R-ND
Product Name 10NF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers