Vishay Intertechnology, Inc. Ceramic Capacitors 440LQ47-R

Description
47pF ±10% 760VAC Ceramic Capacitor R3L Radial, Disc
Request a Quote Datasheet
Description
47pF ±10% 760VAC Ceramic Capacitor R3L Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LQ47-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LQ47-R-ND
Ceramic Capacitors 440LQ47-R-ND
47pF ±10% 760VAC Ceramic Capacitor R3L Radial, Disc

47pF ±10% 760VAC Ceramic Capacitor R3L Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 440LQ47-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LQ47-R
Ceramic Capacitors 440LQ47-R
CAP CER 47PF 760VAC R3L RADIAL

CAP CER 47PF 760VAC R3L RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 440LQ47-R-ND 440LQ47-R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908315P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details