Vishay Intertechnology, Inc. Ceramic Capacitors 440LD27-R

Description
2700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LD27-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LD27-R-ND
Ceramic Capacitors 440LD27-R-ND
2700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 2700Pf, 250V, Y5U, 20%, Rad; Capacitance Vishay - 65K2952 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf, 250V, Y5U, 20%, Rad; Capacitance Vishay
65K2952
Capacitor Ceramic 2700Pf, 250V, Y5U, 20%, Rad; Capacitance Vishay 65K2952
CAPACITOR CERAMIC 2700PF, 250V, Y5U, 20%, RAD; Capacitance:2700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2700PF, 250V, Y5U, 20%, RAD; Capacitance:2700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 440LD27-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LD27-R
Ceramic Capacitors 440LD27-R
CAP CER 2700PF 760VAC Y5U RADIAL

CAP CER 2700PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 440LD27-R-ND 65K2952 440LD27-R
Product Name Ceramic Capacitors Capacitor Ceramic 2700Pf, 250V, Y5U, 20%, Rad; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PSB152K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers