Nexperia B.V. Quadruple ESD transient voltage suppressor BZA456A,115

Description
Monolithic transient voltage suppressor diode in a six lead SOT457 (SC-74) package for 4-bit wide ESD transient suppression at 5.6 V level. Features and benefits ESD rating > 8 kV, according to IEC1000-4-2 SOT457 surface mount package Common anode configuration Non-clamping range -0.5 to 5.6 V Maximum reverse peak power dissipation: 24 W at tp = 1 ms Maximum clamping voltage at peak pulse current: 8 V at Izsm =3 A Applications Computers and peripherals Audio and video equipment Communication systems Medical equipment
Request a Quote
Description
Monolithic transient voltage suppressor diode in a six lead SOT457 (SC-74) package for 4-bit wide ESD transient suppression at 5.6 V level. Features and benefits ESD rating > 8 kV, according to IEC1000-4-2 SOT457 surface mount package Common anode configuration Non-clamping range -0.5 to 5.6 V Maximum reverse peak power dissipation: 24 W at tp = 1 ms Maximum clamping voltage at peak pulse current: 8 V at Izsm =3 A Applications Computers and peripherals Audio and video equipment Communication systems Medical equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple ESD transient voltage suppressor in a six-lead SOT457 surface mount package with common anode configuration, non-clamping range of -0.5 to 5.6 V, maximum reverse peak power dissipation of 24 W at t_p = 1 ms, and maximum clamping voltage of 8 V at I_ZSM = 3 A. ESD rating exceeds 8 kV according to IEC 1000-4-2.

Datasheet Summary
Powered by GS/AI

Quadruple ESD transient voltage suppressor in a six-lead SOT457 surface mount package with common anode configuration, non-clamping range of -0.5 to 5.6 V, maximum reverse peak power dissipation of 24 W at t_p = 1 ms, and maximum clamping voltage of 8 V at I_ZSM = 3 A. ESD rating exceeds 8 kV according to IEC 1000-4-2.

Suppliers

Company
Product
Description
Supplier Links
Quadruple ESD transient voltage suppressor - BZA456A,115 - Nexperia B.V.
Nijmegen, Netherlands
Quadruple ESD transient voltage suppressor
BZA456A,115
Quadruple ESD transient voltage suppressor BZA456A,115
Monolithic transient voltage suppressor diode in a six lead SOT457 (SC-74) package for 4-bit wide ESD transient suppression at 5.6 V level. Features and benefits ESD rating > 8 kV, according to IEC1000-4-2 SOT457 surface mount package Common anode configuration Non-clamping range -0.5 to 5.6 V Maximum reverse peak power dissipation: 24 W at tp = 1 ms Maximum clamping voltage at peak pulse current: 8 V at Izsm =3 A Applications Computers and peripherals Audio and video equipment Communication systems Medical equipment

Monolithic transient voltage suppressor diode in a six lead SOT457 (SC-74) package for 4-bit wide ESD transient suppression at 5.6 V level.

Features and benefits

  • ESD rating > 8 kV, according to IEC1000-4-2
  • SOT457 surface mount package
  • Common anode configuration
  • Non-clamping range -0.5 to 5.6 V
  • Maximum reverse peak power dissipation: 24 W at tp = 1 ms
  • Maximum clamping voltage at peak pulse current: 8 V at Izsm =3 A

Applications

  • Computers and peripherals
  • Audio and video equipment
  • Communication systems
  • Medical equipment
Supplier's Site Datasheet
TVS - TVS - Diodes - BZA456A,115 - 1025690-BZA456A,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZA456A,115
1025690-BZA456A,115
TVS - TVS - Diodes - BZA456A,115 1025690-BZA456A,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025690-BZA456A,115 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 240pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: 6-TSOP STAND-OFF Voltage (Vwm): 5.6V Max Clamping Voltage: 8V Peak Pulse Current(Ippm): 3A (8/20μs) Power Dissipation - Pd: 24W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025690-BZA456A,115
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 240pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: 6-TSOP
STAND-OFF Voltage (Vwm): 5.6V
Max Clamping Voltage: 8V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 24W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-BZA456A,115
TVS Protection Diode 144-BZA456A,115
BZA456A - Quadruple ESD transient voltage suppressor TSOP 6-Pin Product overview: BZA456A,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZA456A,115 can be used for catalog matching and distributor lookup.

BZA456A - Quadruple ESD transient voltage suppressor TSOP 6-Pin Product overview: BZA456A,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZA456A,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-4946-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4946-2-ND
TVS Diodes 1727-4946-2-ND
8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - 1727-4946-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4946-6-ND
TVS Diodes 1727-4946-6-ND
8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - 1727-4946-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4946-1-ND
TVS Diodes 1727-4946-1-ND
8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - 509897 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
509897
TVS Diodes 509897
Nexperia BZA456A,115 TVS Diode

Nexperia BZA456A,115 TVS Diode

Supplier's Site
TVS Diodes - 1787117 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1787117
TVS Diodes 1787117
Nexperia BZA456A,115 TVS Diode

Nexperia BZA456A,115 TVS Diode

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZA456A,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZA456A,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZA456A,115
TVS DIODE 5.6VWM 8VC 6TSOP

TVS DIODE 5.6VWM 8VC 6TSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number BZA456A,115 1025690-BZA456A,115 144-BZA456A,115 1727-4946-2-ND 509897 BZA456A,115
Product Name Quadruple ESD transient voltage suppressor TVS - TVS - Diodes - BZA456A,115 TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
Package SOT457; SOT457 SOT457 6-TSOP SC-74; SOT457; SC-74, SOT-457 SOT457; Sot-457 (sc-74) 6-TSOP
IFSM 3.75 amps 3 amps
CT 240 pF 240 pF
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data