Rochester Electronics Diodes, Rectifiers - Arrays - SB10-09P-TD-E SB10-09P-TD-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 893603-SB10-09P-TD-E Series: * Features: Diode Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 893603-SB10-09P-TD-E Series: * Features: Diode Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SB10-09P-TD-E - 893603-SB10-09P-TD-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SB10-09P-TD-E
893603-SB10-09P-TD-E
Diodes, Rectifiers - Arrays - SB10-09P-TD-E 893603-SB10-09P-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 893603-SB10-09P-TD-E Series: * Features: Diode Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 893603-SB10-09P-TD-E
Series: *
Features: Diode Array
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 893603-SB10-09P-TD-E
Product Name Diodes, Rectifiers - Arrays - SB10-09P-TD-E
Diode Type Schottky; Diode Array
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Rectifier Diodes, Type SBD - Model: YG869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Low-leakage double diode - BAV199W-QX - Nexperia B.V.
Specs
Diode Applications Low Leakage
View Details
3 suppliers