P-Channel 40V 50mA (Ta) 375mW (Ta) Through Hole TO-72
MOSFET P-CH 40V 50MA TO72
P CHANNEL MOSFET, -40V, 50mA, TO-206AF; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.5V; MSL:-RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3N163-E3-ND | 3N163-E3 | 06J8981 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | P Channel Mosfet, -40V, 50Ma, To-206Af; Channel Type Vishay |
| Polarity | P-Channel | P-Channel |