Vishay Precision Group Aluminum Electrolytic Capacitors 39D308G030JS6

Description
3000µF 30V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet
Description
3000µF 30V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 39D308G030JS6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
39D308G030JS6-ND
Aluminum Electrolytic Capacitors 39D308G030JS6-ND
3000µF 30V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

3000µF 30V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 3000Uf, 30V, +75, -10%, Axial; Capacitance Vishay - 18F031 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3000Uf, 30V, +75, -10%, Axial; Capacitance Vishay
18F031
Aluminum Electrolytic Capacitor 3000Uf, 30V, +75, -10%, Axial; Capacitance Vishay 18F031
ALUMINUM ELECTROLYTIC CAPACITOR 3000UF, 30V, +75, -10%, AXIAL; Capacitance:3000µF; Voltage(DC):30V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 3000UF, 30V, +75, -10%, AXIAL; Capacitance:3000µF; Voltage(DC):30V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 39D308G030JS6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
39D308G030JS6
Capacitors - Aluminum Electrolytic Capacitors 39D308G030JS6
CAP ALUM 3000UF 30V AXIAL

CAP ALUM 3000UF 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 39D308G030JS6-ND 18F031 39D308G030JS6
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 3000Uf, 30V, +75, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF 3000 microF 3000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details