Vishay Precision Group Aluminum Electrolytic Capacitors 39D307F250JT6

Description
300µF 250V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet
Description
300µF 250V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 39D307F250JT6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
39D307F250JT6-ND
Aluminum Electrolytic Capacitors 39D307F250JT6-ND
300µF 250V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

300µF 250V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 300Uf, 250V, +75, -10%, Axial; Capacitance Vishay - 73C6729 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 300Uf, 250V, +75, -10%, Axial; Capacitance Vishay
73C6729
Aluminum Electrolytic Capacitor 300Uf, 250V, +75, -10%, Axial; Capacitance Vishay 73C6729
ALUMINUM ELECTROLYTIC CAPACITOR 300UF, 250V, +75, -10%, AXIAL; Capacitance:300µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 300UF, 250V, +75, -10%, AXIAL; Capacitance:300µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 39D307F250JT6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
39D307F250JT6
Capacitors - Aluminum Electrolytic Capacitors 39D307F250JT6
CAP ALUM 300UF 250V AXIAL

CAP ALUM 300UF 250V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 39D307F250JT6-ND 73C6729 39D307F250JT6
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 300Uf, 250V, +75, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 300 microF 300 microF 300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details