Vishay Intertechnology, Inc. 2300uF 50V Capacitor 39D238G050JT6

Description
Cap Aluminum Lytic 2300uF 50V -10% to 75% (25.7 X 92.5mm) Axial 500h 85°C Product overview: 39D238G050JT6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2300uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2300uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-39D238G050JT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 2300uF 50V -10% to 75% (25.7 X 92.5mm) Axial 500h 85°C Product overview: 39D238G050JT6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2300uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2300uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-39D238G050JT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2300uF 50V Capacitor
58-39D238G050JT6
2300uF 50V Capacitor 58-39D238G050JT6
Cap Aluminum Lytic 2300uF 50V -10% to 75% (25.7 X 92.5mm) Axial 500h 85°C Product overview: 39D238G050JT6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2300uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2300uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-39D238G050JT6 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2300uF 50V -10% to 75% (25.7 X 92.5mm) Axial 500h 85°C Product overview: 39D238G050JT6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2300uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2300uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-39D238G050JT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 39D238G050JT6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
39D238G050JT6-ND
Aluminum Electrolytic Capacitors 39D238G050JT6-ND
2300µF 50V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

2300µF 50V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 2300Uf, 50V, +75, -10%, Axial; Capacitance Vishay - 18F2653 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2300Uf, 50V, +75, -10%, Axial; Capacitance Vishay
18F2653
Aluminum Electrolytic Capacitor 2300Uf, 50V, +75, -10%, Axial; Capacitance Vishay 18F2653
ALUMINUM ELECTROLYTIC CAPACITOR 2300UF, 50V, +75, -10%, AXIAL; Capacitance:2300µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 2300UF, 50V, +75, -10%, AXIAL; Capacitance:2300µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 39D238G050JT6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
39D238G050JT6
Capacitors - Aluminum Electrolytic Capacitors 39D238G050JT6
CAP ALUM 2300UF 50V AXIAL

CAP ALUM 2300UF 50V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-39D238G050JT6 39D238G050JT6-ND 18F2653 39D238G050JT6
Product Name 2300uF 50V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 2300Uf, 50V, +75, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2300 microF 2300 microF 2300 microF 2300 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers