Vishay Precision Group Aluminum Electrolytic Capacitors 39D108G025GL6

Description
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 39D108G025GL6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
39D108G025GL6-ND
Aluminum Electrolytic Capacitors 39D108G025GL6-ND
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 1000Uf, 25V, +75, -10%, Axial; Capacitance Vishay - 18F2638 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 25V, +75, -10%, Axial; Capacitance Vishay
18F2638
Aluminum Electrolytic Capacitor 1000Uf, 25V, +75, -10%, Axial; Capacitance Vishay 18F2638
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 25V, +75, -10%, AXIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 25V, +75, -10%, AXIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 39D108G025GL6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
39D108G025GL6
Capacitors - Aluminum Electrolytic Capacitors 39D108G025GL6
CAP ALUM 1000UF 25V AXIAL

CAP ALUM 1000UF 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 39D108G025GL6-ND 18F2638 39D108G025GL6
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1000Uf, 25V, +75, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details