Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DY473F075DC2A

Description
CAP ALUM 47000UF 75V SCREW
Description
CAP ALUM 47000UF 75V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DY473F075DC2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DY473F075DC2A
Capacitors - Aluminum Electrolytic Capacitors 36DY473F075DC2A
CAP ALUM 47000UF 75V SCREW

CAP ALUM 47000UF 75V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 47000Uf, 75V, +50%,-10%, Screw; Capacitance Vishay - 66C7818 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47000Uf, 75V, +50%,-10%, Screw; Capacitance Vishay
66C7818
Aluminum Electrolytic Capacitor 47000Uf, 75V, +50%,-10%, Screw; Capacitance Vishay 66C7818
ALUMINUM ELECTROLYTIC CAPACITOR 47000UF, 75V, +50%,-10%, SCREW; Capacitance:47000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:8.9ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47000UF, 75V, +50%,-10%, SCREW; Capacitance:47000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:8.9ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DY473F075DC2A 66C7818
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 47000Uf, 75V, +50%,-10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details