Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DY223F150DJ2A

Description
CAP ALUM 22000UF 150V SCREW
Datasheet
Description
CAP ALUM 22000UF 150V SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DY223F150DJ2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DY223F150DJ2A
Capacitors - Aluminum Electrolytic Capacitors 36DY223F150DJ2A
CAP ALUM 22000UF 150V SCREW

CAP ALUM 22000UF 150V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 22000Uf, 150V, +50%,-10%,screw; Capacitance Vishay - 26M8376 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22000Uf, 150V, +50%,-10%,screw; Capacitance Vishay
26M8376
Aluminum Electrolytic Capacitor 22000Uf, 150V, +50%,-10%,screw; Capacitance Vishay 26M8376
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 150V, +50%,-10%,SCREW; Capacitance:22000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 150V, +50%,-10%,SCREW; Capacitance:22000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DY223F150DJ2A 26M8376
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 22000Uf, 150V, +50%,-10%,screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details