Vishay Precision Group Aluminum Electrolytic Capacitors 36DX851F200AC2A

Description
850µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
850µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 36DX851F200AC2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
36DX851F200AC2A-ND
Aluminum Electrolytic Capacitors 36DX851F200AC2A-ND
850µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C

850µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 36DX851F200AC2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX851F200AC2A
Capacitors - Aluminum Electrolytic Capacitors 36DX851F200AC2A
CAP ALUM 850UF 200V SCREW

CAP ALUM 850UF 200V SCREW

Supplier's Site
Capacitor, Al;850uF;High Cap. Computer Grade;Screw;+50%,-10%;Case AC;200WVDC - 70079232 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;850uF;High Cap. Computer Grade;Screw;+50%,-10%;Case AC;200WVDC
70079232
Capacitor, Al;850uF;High Cap. Computer Grade;Screw;+50%,-10%;Case AC;200WVDC 70079232
Features High Capacitance Per Case Size High Ripple Current Low Leakage Current Long Shelf Life and Operating Life Applications Power Supply Computer Related Equipment Specifications Capacitance Range: 190 μF to 50,000 μF Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE) Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC) Voltage Rating: 10 WVDC to 450 WVDC

Features

  • High Capacitance Per Case Size
  • High Ripple Current
  • Low Leakage Current
  • Long Shelf Life and Operating Life
    Applications
  • Power Supply
  • Computer Related Equipment
    Specifications
  • Capacitance Range: 190 μF to 50,000 μF
  • Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE)
  • Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC)
  • Voltage Rating: 10 WVDC to 450 WVDC
Supplier's Site
Aluminum Electrolytic Capacitor 850Uf, 200V, +50%, -10%, Screw; Capacitance Vishay - 27F501 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 850Uf, 200V, +50%, -10%, Screw; Capacitance Vishay
27F501
Aluminum Electrolytic Capacitor 850Uf, 200V, +50%, -10%, Screw; Capacitance Vishay 27F501
ALUMINUM ELECTROLYTIC CAPACITOR 850UF, 200V, +50%, -10%, SCREW; Capacitance:850µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 850UF, 200V, +50%, -10%, SCREW; Capacitance:850µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 36DX851F200AC2A-ND 36DX851F200AC2A 70079232 27F501
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor, Al;850uF;High Cap. Computer Grade;Screw;+50%,-10%;Case AC;200WVDC Aluminum Electrolytic Capacitor 850Uf, 200V, +50%, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Terminal Screw
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers