Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX722G050AC2A

Description
CAP ALUM 7200UF 50V SCREW
Datasheet
Description
CAP ALUM 7200UF 50V SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX722G050AC2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX722G050AC2A
Capacitors - Aluminum Electrolytic Capacitors 36DX722G050AC2A
CAP ALUM 7200UF 50V SCREW

CAP ALUM 7200UF 50V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 7200Uf, 50V, +75, -10%, Screw; Capacitance Vishay - 17M8423 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 7200Uf, 50V, +75, -10%, Screw; Capacitance Vishay
17M8423
Aluminum Electrolytic Capacitor 7200Uf, 50V, +75, -10%, Screw; Capacitance Vishay 17M8423
ALUMINUM ELECTROLYTIC CAPACITOR 7200UF, 50V, +75, -10%, SCREW; Capacitance:7200µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 7200UF, 50V, +75, -10%, SCREW; Capacitance:7200µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DX722G050AC2A 17M8423
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 7200Uf, 50V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details