Vishay Precision Group Cap, Alu Elec, 5100Uf, 350V, Screw; Capacitance Vishay 36DX512F350DJ2A

Description
CAP, ALU ELEC, 5100UF, 350V, SCREW; Capacitance:5100µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:36DX SeriesRoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 5100UF, 350V, SCREW; Capacitance:5100µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:36DX SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 5100Uf, 350V, Screw; Capacitance Vishay - 66C7721 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 5100Uf, 350V, Screw; Capacitance Vishay
66C7721
Cap, Alu Elec, 5100Uf, 350V, Screw; Capacitance Vishay 66C7721
CAP, ALU ELEC, 5100UF, 350V, SCREW; Capacitance:5100µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:36DX SeriesRoHS Compliant: Yes

CAP, ALU ELEC, 5100UF, 350V, SCREW; Capacitance:5100µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:36DX SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 36DX512F350DJ2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DX512F350DJ2A
Capacitors - Aluminum Electrolytic Capacitors 36DX512F350DJ2A
CAP ALUM 5100UF 350V SCREW

CAP ALUM 5100UF 350V SCREW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 66C7721 36DX512F350DJ2A
Product Name Cap, Alu Elec, 5100Uf, 350V, Screw; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Screw Leaded Capacitor
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 5100 microF 5100 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details